Accelerometer X, Y, Z Axis ±2.5g, 3.3g, 6.7g, 10g 350Hz (X,Y), 150Hz (Z) 16-QFN (6x6)
| DigiKey | |
|---|---|
| Product Category | Accelerometers |
| Product Number | MMA7261QT-ND |
| Product Name | Accelerometers |
| Measurement Axes | Triaxial |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Sensor Mounting | SMD |