NXP Semiconductors Motion Sensors - Motion Sensors - Accelerometers - MMA7261QR2 MMA7261QR2

Description
Manufacturer: NXP Win Source Part Number: 1224796-MMA7261QR2 Packaging: Cut Tape (CT) Type: Analog Mounting Style: SMD Features: Selectable Scale, Sleep Mode Output Type: Analog Voltage Bandwidth: 350Hz (X,Y), 150Hz (Z) Axis: X, Y, Z Acceleration Range: ±2.5g, 3.3g, 6.7g, 10g Sensitivity (mV/g): 480 (±2.5g) ~ 120 (±10g) Categories: Sensors, Transducers Supplier Device Package: 16-QFN (6x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 16-LQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1224796-MMA7261QR2 Packaging: Cut Tape (CT) Type: Analog Mounting Style: SMD Features: Selectable Scale, Sleep Mode Output Type: Analog Voltage Bandwidth: 350Hz (X,Y), 150Hz (Z) Axis: X, Y, Z Acceleration Range: ±2.5g, 3.3g, 6.7g, 10g Sensitivity (mV/g): 480 (±2.5g) ~ 120 (±10g) Categories: Sensors, Transducers Supplier Device Package: 16-QFN (6x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 16-LQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA7261QR2
1224796-MMA7261QR2
Motion Sensors - Motion Sensors - Accelerometers - MMA7261QR2 1224796-MMA7261QR2
Manufacturer: NXP Win Source Part Number: 1224796-MMA7261QR2 Packaging: Cut Tape (CT) Type: Analog Mounting Style: SMD Features: Selectable Scale, Sleep Mode Output Type: Analog Voltage Bandwidth: 350Hz (X,Y), 150Hz (Z) Axis: X, Y, Z Acceleration Range: ±2.5g, 3.3g, 6.7g, 10g Sensitivity (mV/g): 480 (±2.5g) ~ 120 (±10g) Categories: Sensors, Transducers Supplier Device Package: 16-QFN (6x6) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 16-LQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.2V ~ 3.6V

Manufacturer: NXP
Win Source Part Number: 1224796-MMA7261QR2
Packaging: Cut Tape (CT)
Type: Analog
Mounting Style: SMD
Features: Selectable Scale, Sleep Mode
Output Type: Analog Voltage
Bandwidth: 350Hz (X,Y), 150Hz (Z)
Axis: X, Y, Z
Acceleration Range: ±2.5g, 3.3g, 6.7g, 10g
Sensitivity (mV/g): 480 (±2.5g) ~ 120 (±10g)
Categories: Sensors, Transducers
Supplier Device Package: 16-QFN (6x6)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 16-LQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.2V ~ 3.6V

Buy Now
Accelerometers - MMA7261QR2TR-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
MMA7261QR2TR-ND
Accelerometers MMA7261QR2TR-ND
Accelerometer X, Y, Z Axis ±2.5g, 3.3g, 6.7g, 10g 350Hz (X,Y), 150Hz (Z) 16-QFN (6x6)

Accelerometer X, Y, Z Axis ±2.5g, 3.3g, 6.7g, 10g 350Hz (X,Y), 150Hz (Z) 16-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 1224796-MMA7261QR2 MMA7261QR2TR-ND
Product Name Motion Sensors - Motion Sensors - Accelerometers - MMA7261QR2 Accelerometers
Sensor Mounting SMD SMD
Acceleration 2.5 to 10 g 2.5 to 10 g
Operating Temperature -40 to 221 F (-40 to 105 C) -40 to 221 F (-40 to 105 C)
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Vibration Sensors - 20008765-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2000 g
Frequency Range 0.0 to 10000 Hz
View Details