NXP Semiconductors Motion Sensors - Motion Sensors - Accelerometers - MMA6821KW MMA6821KW

Description
Manufacturer: NXP Win Source Part Number: 789006-MMA6821KW Series: Automotive, AEC-Q100 Packaging: Tube Type: Digital Operating Temperature Range: -40°C ~ 105°C Package: 16-QFN Exposed Pad Mounting: SMD Output Type: SPI Operating Supply Voltage: 3.135 V ~ 5.25 V Part Status: Obsolete(EOL) Axis: X, Y Acceleration Range: ±120g, ±25g Sensitivity (LSB/g): 4.096 (X), 20.479 (Y) Family Name: MMA6821KW Categories: Sensors, Transducers Manufacturer Package: 16-QFN (6x6) Alternative Parts (Cross-Reference): ADXL288WBRDZ-RL; ADXL202JQC-REEL; ADXL202JQC-1; MXD6240; Introduction Date: October 21, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 789006-MMA6821KW Series: Automotive, AEC-Q100 Packaging: Tube Type: Digital Operating Temperature Range: -40°C ~ 105°C Package: 16-QFN Exposed Pad Mounting: SMD Output Type: SPI Operating Supply Voltage: 3.135 V ~ 5.25 V Part Status: Obsolete(EOL) Axis: X, Y Acceleration Range: ±120g, ±25g Sensitivity (LSB/g): 4.096 (X), 20.479 (Y) Family Name: MMA6821KW Categories: Sensors, Transducers Manufacturer Package: 16-QFN (6x6) Alternative Parts (Cross-Reference): ADXL288WBRDZ-RL; ADXL202JQC-REEL; ADXL202JQC-1; MXD6240; Introduction Date: October 21, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA6821KW
789006-MMA6821KW
Motion Sensors - Motion Sensors - Accelerometers - MMA6821KW 789006-MMA6821KW
Manufacturer: NXP Win Source Part Number: 789006-MMA6821KW Series: Automotive, AEC-Q100 Packaging: Tube Type: Digital Operating Temperature Range: -40°C ~ 105°C Package: 16-QFN Exposed Pad Mounting: SMD Output Type: SPI Operating Supply Voltage: 3.135 V ~ 5.25 V Part Status: Obsolete(EOL) Axis: X, Y Acceleration Range: ±120g, ±25g Sensitivity (LSB/g): 4.096 (X), 20.479 (Y) Family Name: MMA6821KW Categories: Sensors, Transducers Manufacturer Package: 16-QFN (6x6) Alternative Parts (Cross-Reference): ADXL288WBRDZ-RL; ADXL202JQC-REEL; ADXL202JQC-1; MXD6240; Introduction Date: October 21, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789006-MMA6821KW
Series: Automotive, AEC-Q100
Packaging: Tube
Type: Digital
Operating Temperature Range: -40°C ~ 105°C
Package: 16-QFN Exposed Pad
Mounting: SMD
Output Type: SPI
Operating Supply Voltage: 3.135 V ~ 5.25 V
Part Status: Obsolete(EOL)
Axis: X, Y
Acceleration Range: ±120g, ±25g
Sensitivity (LSB/g): 4.096 (X), 20.479 (Y)
Family Name: MMA6821KW
Categories: Sensors, Transducers
Manufacturer Package: 16-QFN (6x6)
Alternative Parts (Cross-Reference): ADXL288WBRDZ-RL; ADXL202JQC-REEL; ADXL202JQC-1; MXD6240;
Introduction Date: October 21, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 789006-MMA6821KW
Product Name Motion Sensors - Motion Sensors - Accelerometers - MMA6821KW
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Plug & Play Accelerometers - 10207729-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 200 Hz
View Details
Charge Triax Accel, Side C, HT, M3 Hole - -4527-C-- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric charge
Sensor Mounting Adhesive; Adhesive mounting
View Details