NXP Semiconductors Motion Sensors - Motion Sensors - Accelerometers - MMA6813KWR2 MMA6813KWR2

Description
Manufacturer: NXP Win Source Part Number: 1078199-MMA6813KWR2 Packaging: Reel - TR Type: Digital Mounting: SMD (SMT) Output Type: SPI Axis: X, Y Acceleration Range: ±50g Sensitivity (LSB/g): 9.766 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 16-QFN (6x6) Supply Voltage - Operating: 3.135 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1078199-MMA6813KWR2 Packaging: Reel - TR Type: Digital Mounting: SMD (SMT) Output Type: SPI Axis: X, Y Acceleration Range: ±50g Sensitivity (LSB/g): 9.766 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 16-QFN (6x6) Supply Voltage - Operating: 3.135 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Accelerometers - MMA6813KWR2 - 1078199-MMA6813KWR2 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA6813KWR2
1078199-MMA6813KWR2
Motion Sensors - Motion Sensors - Accelerometers - MMA6813KWR2 1078199-MMA6813KWR2
Manufacturer: NXP Win Source Part Number: 1078199-MMA6813KWR2 Packaging: Reel - TR Type: Digital Mounting: SMD (SMT) Output Type: SPI Axis: X, Y Acceleration Range: ±50g Sensitivity (LSB/g): 9.766 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 16-QFN (6x6) Supply Voltage - Operating: 3.135 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1078199-MMA6813KWR2
Packaging: Reel - TR
Type: Digital
Mounting: SMD (SMT)
Output Type: SPI
Axis: X, Y
Acceleration Range: ±50g
Sensitivity (LSB/g): 9.766
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-QFN (6x6)
Supply Voltage - Operating: 3.135 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1078199-MMA6813KWR2
Product Name Motion Sensors - Motion Sensors - Accelerometers - MMA6813KWR2
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Vibration Sensors - 20011624-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 250 Hz
View Details