NXP Semiconductors Sensors, Transducers - Motion Sensors - Accelerometers MMA6222AEG

Description
Win Source Part Number: 1346001-MMA6222AEG Category: Sensors, Transducers - Motion Sensors - Accelerometers Series: Automotive, AEC-Q100, MMA62XXAKEG Type: Analog Package: Tube Standard Package: 38 Output Type: Analog Voltage Bandwidth: 3kHz Axis: X, Y Acceleration Range: ±20g Sensitivity (mV/g): 23.40mV/V/g Voltage - Supply: 3.13V ~ 5.25V Mounting Type: Surface Mount Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: MMA62 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1346001-MMA6222AEG Category: Sensors, Transducers - Motion Sensors - Accelerometers Series: Automotive, AEC-Q100, MMA62XXAKEG Type: Analog Package: Tube Standard Package: 38 Output Type: Analog Voltage Bandwidth: 3kHz Axis: X, Y Acceleration Range: ±20g Sensitivity (mV/g): 23.40mV/V/g Voltage - Supply: 3.13V ~ 5.25V Mounting Type: Surface Mount Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: MMA62 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Accelerometers - 1346001-MMA6222AEG - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1346001-MMA6222AEG
Sensors, Transducers - Motion Sensors - Accelerometers 1346001-MMA6222AEG
Win Source Part Number: 1346001-MMA6222AEG Category: Sensors, Transducers - Motion Sensors - Accelerometers Series: Automotive, AEC-Q100, MMA62XXAKEG Type: Analog Package: Tube Standard Package: 38 Output Type: Analog Voltage Bandwidth: 3kHz Axis: X, Y Acceleration Range: ±20g Sensitivity (mV/g): 23.40mV/V/g Voltage - Supply: 3.13V ~ 5.25V Mounting Type: Surface Mount Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Base Product Number: MMA62 Product Status: Obsolete

Win Source Part Number: 1346001-MMA6222AEG
Category: Sensors, Transducers - Motion Sensors - Accelerometers
Series: Automotive, AEC-Q100, MMA62XXAKEG
Type: Analog
Package: Tube
Standard Package: 38
Output Type: Analog Voltage
Bandwidth: 3kHz
Axis: X, Y
Acceleration Range: ±20g
Sensitivity (mV/g): 23.40mV/V/g
Voltage - Supply: 3.13V ~ 5.25V
Mounting Type: Surface Mount
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Base Product Number: MMA62
Product Status: Obsolete

Buy Now Datasheet
Accelerometers - MMA6222AEG-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
MMA6222AEG-ND
Accelerometers MMA6222AEG-ND
Accelerometer X, Y Axis ±20g 3kHz 20-SOIC

Accelerometer X, Y Axis ±20g 3kHz 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 1346001-MMA6222AEG MMA6222AEG-ND
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Accelerometers
Acceleration 20 g 20 g
Operating Temperature -40 to 221 F (-40 to 105 C) -40 to 221 F (-40 to 105 C)
Measurement Axes Biaxial
Device Category Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Vibration Sensors - 20020312-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 500 g
Frequency Range 0.0 to 2800 Hz
View Details
High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details