NXP Semiconductors Sensors, Transducers - Motion Sensors - Accelerometers MMA5224LW

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 1336609-MMA5224LW Category: Sensors, Transducers>Motion Sensors - Accelerometers Packaging: Tube Type: Digital Features: Selectable Low Pass Filter Standard Package: 75 Mounting: Surface Mount Output Type: PCM, SPI Axis: X Acceleration Range: ±240g Sensitivity (LSB/g): 2 Voltage - Supply: 4.2V ~ 17V Supplier Device Package: 16-LGA (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-VFLGA ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935323382574 Base Product Number: MMA52 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 1336609-MMA5224LW Category: Sensors, Transducers>Motion Sensors - Accelerometers Packaging: Tube Type: Digital Features: Selectable Low Pass Filter Standard Package: 75 Mounting: Surface Mount Output Type: PCM, SPI Axis: X Acceleration Range: ±240g Sensitivity (LSB/g): 2 Voltage - Supply: 4.2V ~ 17V Supplier Device Package: 16-LGA (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-VFLGA ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935323382574 Base Product Number: MMA52 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Accelerometers - 1336609-MMA5224LW - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1336609-MMA5224LW
Sensors, Transducers - Motion Sensors - Accelerometers 1336609-MMA5224LW
Manufacturer: NXP USA Inc. Win Source Part Number: 1336609-MMA5224LW Category: Sensors, Transducers>Motion Sensors - Accelerometers Packaging: Tube Type: Digital Features: Selectable Low Pass Filter Standard Package: 75 Mounting: Surface Mount Output Type: PCM, SPI Axis: X Acceleration Range: ±240g Sensitivity (LSB/g): 2 Voltage - Supply: 4.2V ~ 17V Supplier Device Package: 16-LGA (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 16-VFLGA ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935323382574 Base Product Number: MMA52 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1336609-MMA5224LW
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Packaging: Tube
Type: Digital
Features: Selectable Low Pass Filter
Standard Package: 75
Mounting: Surface Mount
Output Type: PCM, SPI
Axis: X
Acceleration Range: ±240g
Sensitivity (LSB/g): 2
Voltage - Supply: 4.2V ~ 17V
Supplier Device Package: 16-LGA (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-VFLGA
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935323382574
Base Product Number: MMA52
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1336609-MMA5224LW
Product Name Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20025069-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 10 g
Frequency Range 0.0 to 300 Hz
View Details
2 suppliers
Industrial Accelerometer - 3176B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details