NXP Semiconductors Sensors, Transducers - Motion Sensors - Accelerometers MMA3221KEGR2

Description
Win Source Part Number: 1346011-MMA3221KEGR2 Category: Sensors, Transducers - Motion Sensors - Accelerometers Series: Automotive, AEC-Q100, MMA3221 Type: Analog Package: Tape & Reel Standard Package: 1,000 Output Type: Analog Voltage Bandwidth: 400Hz Axis: X, Y Acceleration Range: ±50g (X) , ±20g (Y) Sensitivity (mV/g): 40 (X) , 100 (Y) Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: NXP USA Inc. Base Product Number: MMA32 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1346011-MMA3221KEGR2 Category: Sensors, Transducers - Motion Sensors - Accelerometers Series: Automotive, AEC-Q100, MMA3221 Type: Analog Package: Tape & Reel Standard Package: 1,000 Output Type: Analog Voltage Bandwidth: 400Hz Axis: X, Y Acceleration Range: ±50g (X) , ±20g (Y) Sensitivity (mV/g): 40 (X) , 100 (Y) Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: NXP USA Inc. Base Product Number: MMA32 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Motion Sensors - Accelerometers - 1346011-MMA3221KEGR2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1346011-MMA3221KEGR2
Sensors, Transducers - Motion Sensors - Accelerometers 1346011-MMA3221KEGR2
Win Source Part Number: 1346011-MMA3221KEGR2 Category: Sensors, Transducers - Motion Sensors - Accelerometers Series: Automotive, AEC-Q100, MMA3221 Type: Analog Package: Tape & Reel Standard Package: 1,000 Output Type: Analog Voltage Bandwidth: 400Hz Axis: X, Y Acceleration Range: ±50g (X) , ±20g (Y) Sensitivity (mV/g): 40 (X) , 100 (Y) Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Surface Mount Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: NXP USA Inc. Base Product Number: MMA32 Product Status: Obsolete

Win Source Part Number: 1346011-MMA3221KEGR2
Category: Sensors, Transducers - Motion Sensors - Accelerometers
Series: Automotive, AEC-Q100, MMA3221
Type: Analog
Package: Tape & Reel
Standard Package: 1,000
Output Type: Analog Voltage
Bandwidth: 400Hz
Axis: X, Y
Acceleration Range: ±50g (X) , ±20g (Y)
Sensitivity (mV/g): 40 (X) , 100 (Y)
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Surface Mount
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: NXP USA Inc.
Base Product Number: MMA32
Product Status: Obsolete

Buy Now Datasheet
Accelerometers - MMA3221KEGR2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
MMA3221KEGR2-ND
Accelerometers MMA3221KEGR2-ND
Accelerometer X, Y Axis ±50g (X), ±20g (Y) 400Hz 20-SOIC

Accelerometer X, Y Axis ±50g (X), ±20g (Y) 400Hz 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 1346011-MMA3221KEGR2 MMA3221KEGR2-ND
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Accelerometers
Acceleration 50 to 20 g 20 to 50 g
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Measurement Axes Biaxial
Device Category Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Triaxial Accelerometer - 3023B3 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Vibration Sensors - 20004554-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 200 g
Frequency Range 0.0 to 2000 Hz
View Details