Accelerometer X, Y Axis ±112.5g (X), ±56.3g (Y) 400Hz 20-SOIC
| DigiKey | |
|---|---|
| Product Category | Accelerometers |
| Product Number | MMA3202EG-ND |
| Product Name | Accelerometers |
| Measurement Axes | Biaxial |
| Device Category | Sensor / Transducer |
| Sensor Outputs | Acceleration |
| Sensor Mounting | SMD |