NXP Semiconductors Motion Sensors - Motion Sensors - Accelerometers - MMA2301EG MMA2301EG

Description
Manufacturer: NXP Win Source Part Number: 1224774-MMA2301EG Packaging: Tube Type: Analog Mounting Style: SMD Output Type: Analog Voltage Bandwidth: 400Hz Axis: X Acceleration Range: ±225g Sensitivity (mV/g): 10 Categories: Sensors, Transducers Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 47 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1224774-MMA2301EG Packaging: Tube Type: Analog Mounting Style: SMD Output Type: Analog Voltage Bandwidth: 400Hz Axis: X Acceleration Range: ±225g Sensitivity (mV/g): 10 Categories: Sensors, Transducers Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 47 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA2301EG
1224774-MMA2301EG
Motion Sensors - Motion Sensors - Accelerometers - MMA2301EG 1224774-MMA2301EG
Manufacturer: NXP Win Source Part Number: 1224774-MMA2301EG Packaging: Tube Type: Analog Mounting Style: SMD Output Type: Analog Voltage Bandwidth: 400Hz Axis: X Acceleration Range: ±225g Sensitivity (mV/g): 10 Categories: Sensors, Transducers Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 47 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: NXP
Win Source Part Number: 1224774-MMA2301EG
Packaging: Tube
Type: Analog
Mounting Style: SMD
Output Type: Analog Voltage
Bandwidth: 400Hz
Axis: X
Acceleration Range: ±225g
Sensitivity (mV/g): 10
Categories: Sensors, Transducers
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 47
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Accelerometers - MMA2301EG-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
MMA2301EG-ND
Accelerometers MMA2301EG-ND
Accelerometer X Axis ±225g 400Hz 16-SOIC

Accelerometer X Axis ±225g 400Hz 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 1224774-MMA2301EG MMA2301EG-ND
Product Name Motion Sensors - Motion Sensors - Accelerometers - MMA2301EG Accelerometers
Sensor Mounting SMD SMD
Acceleration 225 g 225 g
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Measurement Axes Single
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20012877-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 5 g
Frequency Range 0.0 to 1500 Hz
View Details
High-Temperature MEMS Accelerometer for Energy - AXO®315T1 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Charge Accel, Unigain, Side Connector - -4383-V-- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric charge
Sensor Mounting Stud/Bolt; Stud mounting
View Details