NXP Semiconductors Motion Sensors - Motion Sensors - Accelerometers - MMA2244KEGR2 MMA2244KEGR2

Description
Manufacturer: NXP Win Source Part Number: 1224772-MMA2244KEGR2 Packaging: Tape and Reel Type: Analog Mounting Style: SMD Output Type: Analog Voltage Bandwidth: 400Hz Part Status: Last Time Buy Axis: X Acceleration Range: ±22.5g Sensitivity (mV/g): 100 Categories: Sensors, Transducers Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1224772-MMA2244KEGR2 Packaging: Tape and Reel Type: Analog Mounting Style: SMD Output Type: Analog Voltage Bandwidth: 400Hz Part Status: Last Time Buy Axis: X Acceleration Range: ±22.5g Sensitivity (mV/g): 100 Categories: Sensors, Transducers Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA2244KEGR2
1224772-MMA2244KEGR2
Motion Sensors - Motion Sensors - Accelerometers - MMA2244KEGR2 1224772-MMA2244KEGR2
Manufacturer: NXP Win Source Part Number: 1224772-MMA2244KEGR2 Packaging: Tape and Reel Type: Analog Mounting Style: SMD Output Type: Analog Voltage Bandwidth: 400Hz Part Status: Last Time Buy Axis: X Acceleration Range: ±22.5g Sensitivity (mV/g): 100 Categories: Sensors, Transducers Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: NXP
Win Source Part Number: 1224772-MMA2244KEGR2
Packaging: Tape and Reel
Type: Analog
Mounting Style: SMD
Output Type: Analog Voltage
Bandwidth: 400Hz
Part Status: Last Time Buy
Axis: X
Acceleration Range: ±22.5g
Sensitivity (mV/g): 100
Categories: Sensors, Transducers
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1224772-MMA2244KEGR2
Product Name Motion Sensors - Motion Sensors - Accelerometers - MMA2244KEGR2
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 20004901-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 25 g
Frequency Range 0.0 to 1500 Hz
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
CCLD Triax Accel, 1mV/g, TEDS - -4535-B-003- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details