NXP Semiconductors Accelerometers MMA1631NKW

Description
Accelerometer Z Axis ±312g 800Hz 16-QFN (6x6)
Request a Quote Datasheet
Description
Accelerometer Z Axis ±312g 800Hz 16-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - MMA1631NKW-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
MMA1631NKW-ND
Accelerometers MMA1631NKW-ND
Accelerometer Z Axis ±312g 800Hz 16-QFN (6x6)

Accelerometer Z Axis ±312g 800Hz 16-QFN (6x6)

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - MMA1631NKW
041717-MMA1631NKW
Motion Sensors - Motion Sensors - Accelerometers - MMA1631NKW 041717-MMA1631NKW
Manufacturer: NXP Win Source Part Number: 041717-MMA1631NKW Packaging: Reel - TR Type: Digital Features: Selectable Low Pass Filter Mounting: SMD (SMT) Output Type: PCM Axis: Z Acceleration Range: ±312g Sensitivity (LSB/g): 1638 Categories: Sensors, Transducers Status: Obsolete(EOL) Case / Package: 16-QFN-EP (6x6) Supply Voltage - Operating: 6.3 V to 30 V

Manufacturer: NXP
Win Source Part Number: 041717-MMA1631NKW
Packaging: Reel - TR
Type: Digital
Features: Selectable Low Pass Filter
Mounting: SMD (SMT)
Output Type: PCM
Axis: Z
Acceleration Range: ±312g
Sensitivity (LSB/g): 1638
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Case / Package: 16-QFN-EP (6x6)
Supply Voltage - Operating: 6.3 V to 30 V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number MMA1631NKW-ND 041717-MMA1631NKW
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - MMA1631NKW
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details