IC MCU 16BIT 48KB FLASH 48LQFP / High Reliability Power Switches IC Product overview: MM912G634CV2APR2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MM912G634CV2APR2
IC MCU 16BIT 48KB FLASH 48LQFP
Manufacturer: NXP
Win Source Part Number: 788991-MM912G634CV2A
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Core Processor: S12
Package: 48-LQFP
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 5.25 V
Interface: LIN, SCI
Number of I/O: 9
Program Memory Type: FLASH (48 kB)
RAM Size: 2K x 8
Part Status: Obsolete(EOL)
Controller Series: HCS12
Family Name: MM912G634
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): MM912G634CV2AP; MM912G634DV2APR2; MM912G634DV2AP;
Introduction Date: March 16, 2011
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 48KB FLASH 48LQFP
IC MCU 16BIT 48KB FLASH 48LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-MM912G634CV2APR2 | MM912G634CV2APR2-ND | 788991-MM912G634CV2APR2 | MM912G634CV2APR2 | MM912G634CV2APR2 |
| Product Name | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Application Specific Microcontrollers | Embedded - Embedded - Microcontrollers - Application Specific - MM912G634CV2APR2 | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Data Bus | 16 Bit | 16 Bit | |||
| RAM | 2 KB | 2 KB | 48 KB | 2 KB | |
| Supply Voltage | 2.25 to 5.25 volts | 2.25 to 5.25 volts | 2.25 to 5.25 volts | 2.25 to 5.25 volts | |
| Serial Interface | LIN, SCI | SCI | SCI; LIN, SCI | SCI; LIN, SCI | |
| Package Type | Other; Reel package | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP |