IC SW TRPL HISIDE MCU/LIN 54SOIC
Win Source Part Number: 996601-MM908E624AYPE
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: HC08
Package: Bulk
Applications: Automotive Mirror Control
Standard Package: 1
Mounting: SMD (SMT)
Interface: SCI, SPI
Number of I/O: 16
Program Memory Type: FLASH (16kB)
RAM Size: 512 x 8
Controller Series: 908E
Voltage - Supply: 5.5V ~ 18V
Package / Case: 54-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 54-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
HTSUS: 8542.31.0001
Mfr: Freescale Semiconductor
Other Names: NXPFREMM908E624AYPEW
MICROCONTROLLER, 8-BIT, HC08/S08 Product overview: MM908E624AYPEW from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MM908E624AYPEW can be used for catalog matching and distributor lookup.
MICROCONTROLLER, 8-BIT, HC08/S08
IC SW TRPL HISIDE MCU/LIN 54SOIC
8-bit Microcontrollers - MCU 3 HIGH SIDE SWITCH
MICROCONTROLLER, 8-BIT, HC08/S08
IC SW TRPL HISIDE MCU/LIN 54SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MM908E624AYPEW-ND | 996601-MM908E624AYPEW | 769-MM908E624AYPEW | MM908E624AYPEW | MM908E624AYPEW | MM908E624AYPEW | MM908E624AYPEW |
| Product Name | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | 8-bit Embedded Microcontroller MCU | Application Specific Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 0.5120 KB | 16 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM Type | Flash | Flash; FLASH (16kB) | |||||
| Supply Voltage | 5.5 to 18 volts | 5.5 to 18 volts | 5.5 to 18 volts | ||||
| Serial Interface | SPI; SCI | SPI; SCI; SCI, SPI | SCI, SPI | SPI; SCI; SCI, SPI | |||
| Package Type | Other; "54-BSSOP (0.295"", 7.50mm Width)" | SOIC; SSOP | Other; Bulk | SOP; SSOP; Other; 54-BSSOP (0.295\", 7.50mm Width) | SOIC |