The MM908E622ACPEK is an integrated microcontroller solution designed for automotive applications, specifically for controlling high-end mirrors. It features a high-performance M68HC908EY16 core with 16 KB of flash memory and 512 B of RAM. The device includes multiple functionalities such as four low R_DS(ON) half-bridge outputs, three high side outputs, and an EC glass driver circuit. It also supports a LIN physical layer interface for communication, making it suitable for automotive networking. The microcontroller is equipped with two 16-bit timers, a 10-bit analog-to-digital converter (ADC), and an enhanced serial communications interface (ESCI). Additional features include a watchdog timer, Hall effect sensor input, and various analog inputs. The operating temperature range is from -40 to 85 °C, and it comes in a 54-pin SOICW-EP package. This product is ideal for engineers looking for a compact and efficient solution for automotive mirror control applications.
MM908E622 - Integrated motor dri Product overview: MM908E622ACPEK from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MM908E622ACPEK can be used for catalog matching and distributor lookup.
IC QUAD HALF BRDG TRPL SW 54SOIC
MM908E622 - Integrated motor dri
IC QUAD HALF BRDG TRPL SW 54SOIC
IC QUAD HALF BRDG TRPL SW 54SOIC
MM908E622 - Integrated motor dri
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-MM908E622ACPEK | MM908E622ACPEK-ND | MM908E622ACPEK | MM908E622ACPEK | MM908E622ACPEK | MM908E622ACPEK |
| Product Name | Embedded Microcontroller MCU | Application Specific Microcontrollers | Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | |
| Supply Voltage | 9 to 16 volts | 9 to 16 volts | 16 volts | 9 to 16 volts | ||
| Package Type | Other; Bulk | SSOP; Other; "54-SSOP (0.295"", 7.50mm Width) Exposed Pad" | SOP; SSOP; Other; 54-SSOP (0.295\", 7.50mm Width) Exposed Pad | SOP; SSOP; Other; 54-SSOP (0.295\", 7.50mm Width) Exposed Pad | SOIC | |
| Pin Count | 54 | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |