NXP Semiconductors RF/IF and RFID - RF Transceiver ICs MKW36A512VHT4

Description
Win Source Part Number: 989573-MKW36A512VHT4 Category: RF/IF and RFID>RF Transceiver ICs Series: Automotive, AEC-Q100, Kinetis KW36A Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Memory Size: 265kB Flash, 64kB RAM Power - Output: 5dBm Sensitivity: -95dBm Data Rate (Max): 1Mbps Current - Receiving: 6.3mA RF Family/Standard: Bluetooth Modulation: FSK, GFSK, MSK Serial Interfaces: I2C, SPI, UART Current - Transmitting: 5.7mA Voltage - Supply: 1.71V ~ 3.6V Package / Case: 64-VFLGA Supplier Device Package: 64-VFLGA (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-14677,MKW36A512V HT4-ND,935362508557 Base Product Number: MKW36
Request a Quote Datasheet
Description
Win Source Part Number: 989573-MKW36A512VHT4 Category: RF/IF and RFID>RF Transceiver ICs Series: Automotive, AEC-Q100, Kinetis KW36A Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Memory Size: 265kB Flash, 64kB RAM Power - Output: 5dBm Sensitivity: -95dBm Data Rate (Max): 1Mbps Current - Receiving: 6.3mA RF Family/Standard: Bluetooth Modulation: FSK, GFSK, MSK Serial Interfaces: I2C, SPI, UART Current - Transmitting: 5.7mA Voltage - Supply: 1.71V ~ 3.6V Package / Case: 64-VFLGA Supplier Device Package: 64-VFLGA (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-14677,MKW36A512V HT4-ND,935362508557 Base Product Number: MKW36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 989573-MKW36A512VHT4 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
989573-MKW36A512VHT4
RF/IF and RFID - RF Transceiver ICs 989573-MKW36A512VHT4
Win Source Part Number: 989573-MKW36A512VHT4 Category: RF/IF and RFID>RF Transceiver ICs Series: Automotive, AEC-Q100, Kinetis KW36A Type: TxRx + MCU Package: Tray Standard Package: 260 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Memory Size: 265kB Flash, 64kB RAM Power - Output: 5dBm Sensitivity: -95dBm Data Rate (Max): 1Mbps Current - Receiving: 6.3mA RF Family/Standard: Bluetooth Modulation: FSK, GFSK, MSK Serial Interfaces: I2C, SPI, UART Current - Transmitting: 5.7mA Voltage - Supply: 1.71V ~ 3.6V Package / Case: 64-VFLGA Supplier Device Package: 64-VFLGA (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-14677,MKW36A512V HT4-ND,935362508557 Base Product Number: MKW36

Win Source Part Number: 989573-MKW36A512VHT4
Category: RF/IF and RFID>RF Transceiver ICs
Series: Automotive, AEC-Q100, Kinetis KW36A
Type: TxRx + MCU
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v5.0
Memory Size: 265kB Flash, 64kB RAM
Power - Output: 5dBm
Sensitivity: -95dBm
Data Rate (Max): 1Mbps
Current - Receiving: 6.3mA
RF Family/Standard: Bluetooth
Modulation: FSK, GFSK, MSK
Serial Interfaces: I2C, SPI, UART
Current - Transmitting: 5.7mA
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 64-VFLGA
Supplier Device Package: 64-VFLGA (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-14677,MKW36A512VHT4-ND,935362508557
Base Product Number: MKW36

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - MKW36A512VHT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
MKW36A512VHT4
RF and Wireless - RF Transceiver ICs MKW36A512VHT4
KINETIS W 32-BIT MCU ARM CORTEX-

KINETIS W 32-BIT MCU ARM CORTEX-

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 989573-MKW36A512VHT4 MKW36A512VHT4
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -95 dBm -95 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
 - 74ACTQ16245SSC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details