NXP Semiconductors RF Transceiver ICs MKW35A512VFP4

Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 568-14676-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
568-14676-ND
RF Transceiver ICs 568-14676-ND
IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad

IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
RF Transceiver ICs - MKW35A512VFP4 - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
MKW35A512VFP4
RF Transceiver ICs MKW35A512VFP4
KINETIS W 32-BIT MCU ARM CORTEX-

KINETIS W 32-BIT MCU ARM CORTEX-

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 568-14676-ND MKW35A512VFP4
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth Bluetooth v5.0
Operating Frequency 2400 MHz
Data Rate 1000 kbps 1000 kbps
Bias Current 6.3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
GPS Antennas - 2672996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF9160-SIBA-B1A-RTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Data Rate 8000 kbps
View Details
RF Receivers - SI4682-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V
Operating Frequency 76 to 108 MHz
View Details
2 suppliers