NXP Semiconductors Microcontrollers MKL36Z256VMP4

Description
ARM® Cortex®-M0+ Kinetis KL3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-MAPBGA (5x5)
Request a Quote
Description
ARM® Cortex®-M0+ Kinetis KL3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-MAPBGA (5x5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKL36Z256VMP4 is a 32-bit microcontroller from the Kinetis KL36 sub-family, featuring an ARM Cortex-M0+ core that operates at a maximum frequency of 48 MHz. It is designed for low-power applications, with run power consumption as low as 50 OºA/MHz in very low power run mode and static power consumption down to 2 OºA. The device includes 256 KB of flash memory and 32 KB of SRAM, making it suitable for a variety of embedded applications. This microcontroller supports multiple communication interfaces, including two UART modules, two I2C modules, and two SPI modules, along with a low-power UART module. It also features a segment LCD controller, a low-power hardware touch sensor interface, and up to 84 general-purpose input/output (GPIO) pins. The MKL36Z256VMP4 operates within a voltage range of 1.71 to 3.6 V and is rated for an ambient temperature range of -40 to 105°C. The device is equipped with various system peripherals, including a 4-channel DMA controller, a real-time clock, and multiple timer/PWM modules. Its energy-efficient architecture is optimized for low power consumption, utilizing 90 nm technology and advanced power management features. This microcontroller is suitable for applications requiring efficient processing and low power operation.

Datasheet Summary
Powered by GS/AI

The MKL36Z256VMP4 is a 32-bit microcontroller from the Kinetis KL36 sub-family, featuring an ARM Cortex-M0+ core that operates at a maximum frequency of 48 MHz. It is designed for low-power applications, with run power consumption as low as 50 OºA/MHz in very low power run mode and static power consumption down to 2 OºA. The device includes 256 KB of flash memory and 32 KB of SRAM, making it suitable for a variety of embedded applications. This microcontroller supports multiple communication interfaces, including two UART modules, two I2C modules, and two SPI modules, along with a low-power UART module. It also features a segment LCD controller, a low-power hardware touch sensor interface, and up to 84 general-purpose input/output (GPIO) pins. The MKL36Z256VMP4 operates within a voltage range of 1.71 to 3.6 V and is rated for an ambient temperature range of -40 to 105°C. The device is equipped with various system peripherals, including a 4-channel DMA controller, a real-time clock, and multiple timer/PWM modules. Its energy-efficient architecture is optimized for low power consumption, utilizing 90 nm technology and advanced power management features. This microcontroller is suitable for applications requiring efficient processing and low power operation.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-14201-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14201-ND
Microcontrollers 568-14201-ND
ARM® Cortex®-M0+ Kinetis KL3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-MAPBGA (5x5)

ARM® Cortex®-M0+ Kinetis KL3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-MAPBGA (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1028352-MKL36Z256VMP4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1028352-MKL36Z256VMP4
Integrated Circuits (ICs) - Embedded - Microcontrollers 1028352-MKL36Z256VMP4
Win Source Part Number: 1028352-MKL36Z256VMP 4 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Kinetis KL3 Core Processor: ARM® Cortex®-M0+ Speed: 48MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, LVD, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D - 16bit; D/A - 12bit Oscillator Type: Internal Package / Case: 64-LFBGA Supplier Device Package: 64-MAPBGA (5x5) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V Alternative Parts (Cross-Reference): MSP432P401RIRGCR; MKL26Z256VMP4; MKL16Z256VMP4; MKL46Z256VMC4; ECCN: 3A991A2 Fake Threat In the Open Market: 76 pct. HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 2156-MKL36Z256VMP4-F R

Win Source Part Number: 1028352-MKL36Z256VMP4
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Kinetis KL3
Core Processor: ARM® Cortex®-M0+
Speed: 48MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D - 16bit; D/A - 12bit
Oscillator Type: Internal
Package / Case: 64-LFBGA
Supplier Device Package: 64-MAPBGA (5x5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
Alternative Parts (Cross-Reference): MSP432P401RIRGCR; MKL26Z256VMP4; MKL16Z256VMP4; MKL46Z256VMC4;
ECCN: 3A991A2
Fake Threat In the Open Market: 76 pct.
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 2156-MKL36Z256VMP4-FR

Buy Now Datasheet
256KB Embedded Microcontroller MCU - 685-MKL36Z256VMP4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256KB Embedded Microcontroller MCU
685-MKL36Z256VMP4
256KB Embedded Microcontroller MCU 685-MKL36Z256VMP4
IC MCU 32B 256KB FLASH 64LFBGA Product overview: MKL36Z256VMP4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKL36Z256VMP4 can be used for catalog matching and distributor lookup.

IC MCU 32B 256KB FLASH 64LFBGA Product overview: MKL36Z256VMP4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKL36Z256VMP4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MKL36Z256VMP4
ARM Microcontrollers - MCU MKL36Z256VMP4
ARM Microcontrollers - MCU 256KB Flash 48MHz LCD MAPBGA 64

ARM Microcontrollers - MCU 256KB Flash 48MHz LCD MAPBGA 64

Buy Now Datasheet
Microcontrollers - MKL36Z256VMP4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MKL36Z256VMP4
Microcontrollers MKL36Z256VMP4
ARM® Cortex®-M0+ Kinetis KL3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-MAPBGA (5x5)

ARM® Cortex®-M0+ Kinetis KL3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-MAPBGA (5x5)

Buy Now Datasheet
Microcontrollers - MKL36Z256VMP4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MKL36Z256VMP4
Microcontrollers MKL36Z256VMP4
ARM® Cortex®-M0+ Kinetis KL3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-MAPBGA (5x5)

ARM® Cortex®-M0+ Kinetis KL3 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-MAPBGA (5x5)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MKL36Z256VMP4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MKL36Z256VMP4
Integrated Circuits (ICs) - Embedded - Microcontrollers MKL36Z256VMP4
IC MCU 32B 256KB FLASH 64LFBGA

IC MCU 32B 256KB FLASH 64LFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-14201-ND 1028352-MKL36Z256VMP4 685-MKL36Z256VMP4 MKL36Z256VMP4 MKL36Z256VMP4 MKL36Z256VMP4
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 256KB Embedded Microcontroller MCU ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits 16 Bit; Other; A/D - 16bit; D/A - 12bit
RAM 32 KB 256 KB 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - 8611200160 - Rochester Electronics
Infineon Technologies AG
View Details