Manufacturer: NXP
Win Source Part Number: 1077631-MKL16Z64VFM4
Packaging: Tray
Core Processor: ARM Cortex-M0+
Number of I/O: 28
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D - 16bit, D/A - 12bit
Family Name: MKL16Z64
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 32-QFN (5x5)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 1.71 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): SPC582B60Q2MH00; SPC582B60Q2; STM32F301K6U7;
Introduction Date: August 15, 2013
ECCN: 3A991.a.2
Country of Origin: China, Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
ARM® Cortex®-M0+ Kinetis KL1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)
IC MCU 32BIT 64KB FLASH 32QFN Product overview: MKL16Z64VFM4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKL16Z64VFM4 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0+ Kinetis KL1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)
ARM® Cortex®-M0+ Kinetis KL1 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)
IC MCU 32BIT 64KB FLASH 32QFN
ARM Microcontrollers - MCU CORTEX M0+ 64K FLASH
IC MCU 32BIT 64KB FLASH 32QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1077631-MKL16Z64VFM4 | MKL16Z64VFM4-ND | 685-MKL16Z64VFM4 | MKL16Z64VFM4 | MKL16Z64VFM4 | MKL16Z64VFM4 | MKL16Z64VFM4 |
| Product Name | Embedded - Embedded - Microcontrollers - MKL16Z64VFM4 | Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Life Cycle Stage | Active | Active | Active | ||||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |
| RAM | 64 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |