IC MCU 32BIT 256KB FLASH 48LQFP
MT256X, 48LQFP
ARM® Cortex®-M0+ Kinetis KE1xZ Microcontroller IC 32-Bit 72MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-MKE17Z256VLF7-ND | MKE17Z256VLF7 | MKE17Z256VLF7 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz |
| Bits | 8 Bit; Other; A/D 11x12b SAR; D/A 1x8b | ||
| RAM | 48 KB | 48 KB | 48 KB |
| ROM | 256 KB |