Manufacturer: NXP USA Inc.
Win Source Part Number: 804933-MKE02Z32VLC4
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0+
Speed: 40MHz
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: LVD, PWM, WDT
Number of I/O: 28
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 4K x 8
Data Converters: A/D 16x12b; D/A 2x6b
Oscillator Type: Internal
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
ARM® Cortex®-M0+ Kinetis KE02 Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
RISC Microcontroller, 32-Bit, FLASH, 40MHz, CMOS, PQFP32
IC MCU 32BIT 32KB FLASH 32LQFP Product overview: MKE02Z32VLC4 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MKE02Z32VLC4 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 32KB FLASH 32LQFP
IC MCU 32BIT 32KB FLASH 32LQFP
ARM Microcontrollers - MCU Kinetis KE02: 40MHz Cortex-M0+ 5V/Robust MCU, 32KB Flash, 4KB SRAM, 32-LQFP
ARM® Cortex®-M0+ Kinetis KE02 Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 804933-MKE02Z32VLC4 | MKE02Z32VLC4-ND | MKE02Z32VLC4 | 685-MKE02Z32VLC4 | 8007440P | 8007440 | MKE02Z32VLC4 | MKE02Z32VLC4 | MKE02Z32VLC4 | MKE02Z32VLC4 |
| Product Name | Embedded - Embedded - Microcontrollers - MKE02Z32VLC4 | Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||||
| RAM | 32 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||||
| ROM | 256 KB | 32 KB | 0.2560 KB | 32 KB | 32 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash | EEPROM; EEPROM | Flash; FLASH | Flash; FLASH |