ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)
Win Source Part Number: 1021185-MK51DX256CMC
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Kinetis K50
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Package: Tray
Standard Package: 348
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O: 78
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 64K x 8
Data Converters: A/D 37x16b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 121-LFBGA
Supplier Device Package: 121-MAPBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935311394557
Base Product Number: MK51DX256
IC MCU 32B 256KB FLASH 121MAPBGA Product overview: MK51DX256CMC10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK51DX256CMC10 can be used for catalog matching and distributor lookup.
IC MCU 32B 256KB FLASH 121MAPBGA
ARM Microcontrollers - MCU Kinetis 256K USB LCD
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)
IC MCU 32B 256KB FLASH 121MAPBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MK51DX256CMC10-ND | 1021185-MK51DX256CMC10 | 685-MK51DX256CMC10 | MK51DX256CMC10 | MK51DX256CMC10 | MK51DX256CMC10 | MK51DX256CMC10 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | 16 Bit; Other; A/D 37x16b; D/A 2x12b | ||||||
| RAM | 64 KB | 256 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 256 KB | 4 KB |