NXP Semiconductors Embedded - Embedded - Microcontrollers - MK51DX256CLL7 MK51DX256CLL7

Description
Manufacturer: NXP Win Source Part Number: 1223945-MK51DX256CLL 7 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 72MHz Connectivity: I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 35x16b; D/A 1x12b Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: MK51DX256 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 57 Date RAM Size: 64K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1223945-MK51DX256CLL 7 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 72MHz Connectivity: I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 35x16b; D/A 1x12b Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: MK51DX256 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 57 Date RAM Size: 64K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MK51DX256CLL7 - 1223945-MK51DX256CLL7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK51DX256CLL7
1223945-MK51DX256CLL7
Embedded - Embedded - Microcontrollers - MK51DX256CLL7 1223945-MK51DX256CLL7
Manufacturer: NXP Win Source Part Number: 1223945-MK51DX256CLL 7 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 72MHz Connectivity: I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 35x16b; D/A 1x12b Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: MK51DX256 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 57 Date RAM Size: 64K x 8

Manufacturer: NXP
Win Source Part Number: 1223945-MK51DX256CLL7
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 72MHz
Connectivity: I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 35x16b; D/A 1x12b
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: MK51DX256
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 57
Date RAM Size: 64K x 8

Buy Now
Microcontrollers - MK51DX256CLL7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK51DX256CLL7-ND
Microcontrollers MK51DX256CLL7-ND
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-MK51DX256CLL7
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-MK51DX256CLL7
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: MK51DX256CLL7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK51DX256CLL7 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100LQFP Product overview: MK51DX256CLL7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK51DX256CLL7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MK51DX256CLL7 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 72MHz, CMOS, PQFP100

Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 72MHz, CMOS, PQFP100

Supplier's Site Datasheet
 - MK51DX256CLL7 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 72MHz, CMOS, PQFP100

Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 72MHz, CMOS, PQFP100

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK51DX256CLL7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK51DX256CLL7
Integrated Circuits (ICs) - Embedded - Microcontrollers MK51DX256CLL7
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
ARM Microcontrollers - MCU KINETIS 256K FLEX - 568-MK51DX256CLL7 - Utmel Electronic Limited
Hong Kong, China
ARM Microcontrollers - MCU KINETIS 256K FLEX
568-MK51DX256CLL7
ARM Microcontrollers - MCU KINETIS 256K FLEX 568-MK51DX256CLL7
ARM Microcontrollers - MCU KINETIS 256K FLEX

ARM Microcontrollers - MCU KINETIS 256K FLEX

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK51DX256CLL7
ARM Microcontrollers - MCU MK51DX256CLL7
ARM Microcontrollers - MCU KINETIS 256K FLEX

ARM Microcontrollers - MCU KINETIS 256K FLEX

Buy Now Datasheet
Embedded - Microcontrollers - MK51DX256CLL7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK51DX256CLL7
Embedded - Microcontrollers MK51DX256CLL7
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - MK51DX256CLL7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK51DX256CLL7
Microcontrollers MK51DX256CLL7
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now
Microcontrollers - MK51DX256CLL7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK51DX256CLL7
Microcontrollers MK51DX256CLL7
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1223945-MK51DX256CLL7 MK51DX256CLL7-ND 685-MK51DX256CLL7 MK51DX256CLL7 MK51DX256CLL7 568-MK51DX256CLL7 MK51DX256CLL7 MK51DX256CLL7 MK51DX256CLL7
Product Name Embedded - Embedded - Microcontrollers - MK51DX256CLL7 Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU KINETIS 256K FLEX ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 50 MHz 72 MHz
RAM 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 2 KB 256 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 8945137804 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers