NXP Semiconductors Microcontrollers MK51DX256CLK10

Description
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)
Request a Quote
Description
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MK51DX256CLK10 is a microcontroller from the Kinetis K50 series, featuring an ARM Cortex-M4 core that operates at speeds up to 100 MHz. It supports a voltage range of 1.71 to 3.6 V and is designed to function within an ambient temperature range of -40 to 85°C. The device includes 256 KB of flash memory and 128 KB of RAM, making it suitable for a variety of applications requiring moderate processing power and memory capacity. This microcontroller is equipped with multiple communication interfaces, including USB, SPI, I2C, and UART, which facilitate integration into various systems. It also features advanced peripherals such as a 16-channel DMA controller, multiple low-power modes for energy efficiency, and a hardware CRC module for data integrity. Additionally, it supports two 16-bit SAR ADCs and two 12-bit DACs, enhancing its capability for analog signal processing. Engineers may find the MK51DX256CLK10 suitable for applications that require a balance of performance, memory, and power efficiency, particularly in embedded systems and IoT devices.

Datasheet Summary
Powered by GS/AI

The MK51DX256CLK10 is a microcontroller from the Kinetis K50 series, featuring an ARM Cortex-M4 core that operates at speeds up to 100 MHz. It supports a voltage range of 1.71 to 3.6 V and is designed to function within an ambient temperature range of -40 to 85°C. The device includes 256 KB of flash memory and 128 KB of RAM, making it suitable for a variety of applications requiring moderate processing power and memory capacity. This microcontroller is equipped with multiple communication interfaces, including USB, SPI, I2C, and UART, which facilitate integration into various systems. It also features advanced peripherals such as a 16-channel DMA controller, multiple low-power modes for energy efficiency, and a hardware CRC module for data integrity. Additionally, it supports two 16-bit SAR ADCs and two 12-bit DACs, enhancing its capability for analog signal processing. Engineers may find the MK51DX256CLK10 suitable for applications that require a balance of performance, memory, and power efficiency, particularly in embedded systems and IoT devices.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MK51DX256CLK10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK51DX256CLK10-ND
Microcontrollers MK51DX256CLK10-ND
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-MK51DX256CLK10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-MK51DX256CLK10
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-MK51DX256CLK10
IC MCU 32BIT 256KB FLASH 80FQFP Product overview: MK51DX256CLK10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK51DX256CLK10 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 80FQFP Product overview: MK51DX256CLK10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK51DX256CLK10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MK51DX256CLK10 - 927220-MK51DX256CLK10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK51DX256CLK10
927220-MK51DX256CLK10
Embedded - Embedded - Microcontrollers - MK51DX256CLK10 927220-MK51DX256CLK10
Manufacturer: NXP Win Source Part Number: 927220-MK51DX256CLK1 0 Series: Kinetis K50 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 80-FQFP (12x12) Core Processor: ARM® Cortex®-M4 Speed: 100MHz Package: Tray Package: 80-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 30x16b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: MK51DX256 Categories: Integrated Circuits (ICs) Case / Package: 80-FQFP (12x12) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927220-MK51DX256CLK10
Series: Kinetis K50
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)
Core Processor: ARM® Cortex®-M4
Speed: 100MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 30x16b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: MK51DX256
Categories: Integrated Circuits (ICs)
Case / Package: 80-FQFP (12x12)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK51DX256CLK10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK51DX256CLK10
Integrated Circuits (ICs) - Embedded - Microcontrollers MK51DX256CLK10
IC MCU 32BIT 256KB FLASH 80FQFP

IC MCU 32BIT 256KB FLASH 80FQFP

Supplier's Site
Microcontrollers - MK51DX256CLK10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK51DX256CLK10
Microcontrollers MK51DX256CLK10
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)

ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK51DX256CLK10
ARM Microcontrollers - MCU MK51DX256CLK10
ARM Microcontrollers - MCU Kinetis 256K Flex

ARM Microcontrollers - MCU Kinetis 256K Flex

Buy Now Datasheet
Embedded - Microcontrollers - MK51DX256CLK10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK51DX256CLK10
Embedded - Microcontrollers MK51DX256CLK10
IC MCU 32BIT 256KB FLASH 80FQFP

IC MCU 32BIT 256KB FLASH 80FQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MK51DX256CLK10-ND 685-MK51DX256CLK10 927220-MK51DX256CLK10 MK51DX256CLK10 MK51DX256CLK10 MK51DX256CLK10 MK51DX256CLK10
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MK51DX256CLK10 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Bits 16 Bit; Other; A/D 30x16b; D/A 2x12b
RAM 64 KB 64 KB 256 KB 64 KB 64 KB
ROM 256 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - CG7500AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers