Kinetis K50: 72MHz Cortex-M4 Performance MCU, 160KB Flash, 32KB SRAM, Full-Speed USB, 121-MAPBGA
Manufacturer: NXP USA Inc.
Win Source Part Number: 1318757-MK50DX128CMC
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: ARM® Cortex®-M4
Speed: 72MHz
Standard Package: 348
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 63
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 36x16b; D/A 1x12b
Oscillator Type: Internal
Supplier Device Package: 121-MAPBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 121-LFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935317818557
Base Product Number: MK50DX128
RoHS Status: ROHS3 Compliant
IC MCU 32B 128KB FLASH 121MAPBGA Product overview: MK50DX128CMC7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK50DX128CMC7 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8)
ARM Microcontrollers - MCU Kinetis 128K Flex
IC MCU 32B 128KB FLASH 121MAPBGA
ARM® Cortex®-M4 Kinetis K50 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8)
IC MCU 32B 128KB FLASH 121MAPBGA
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, MAPBGA-121; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:128KB; RAM Memory Size:32KB RoHS Compliant: Yes
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MK50DX128CMC7 | 1318757-MK50DX128CMC7 | 685-MK50DX128CMC7 | MK50DX128CMC7-ND | MK50DX128CMC7 | MK50DX128CMC7 | MK50DX128CMC7 | MK50DX128CMC7 | 47W6701 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 128KB Embedded Microcontroller MCU | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp | |
| Life Cycle Stage | Active | Active | Active | ||||||
| ROM Type | Flash | Flash; FLASH | Flash; Flash | Flash | Flash; FLASH | ||||
| Serial Interface | USB | I2C/I2S/SPI/UART/USB | SPI; UART; USART; USB | ||||||
| Package Type | BGA; Other; LFBGA121 | Other; 121-LFBGA | Other; Tray | Other; 121-LFBGA | BGA; Other; 121-LFBGA | BGA; Other; 121-LFBGA | |||
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |