ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 104-MAPBGA (10x10)
IC MCU 32B 256KB FLASH 104MAPBGA
IC MCU 32B 256KB FLASH 104MAPBGA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MK40DX256VML7 | MK40DX256VML7 | MK40DX256VML7 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| Clock Speed | 72 MHz | 72 MHz | |
| RAM | 64 KB | 64 KB | |
| I/O Ports | 86 |