NXP Semiconductors Microcontrollers MK30DX64VMC7

Description
ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 121-MAPBGA (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 121-MAPBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MK30DX64VMC7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK30DX64VMC7-ND
Microcontrollers MK30DX64VMC7-ND
ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-MK30DX64VMC7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-MK30DX64VMC7
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-MK30DX64VMC7
IC MCU 32BIT 64KB FLSH 121MAPBGA Product overview: MK30DX64VMC7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK30DX64VMC7 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLSH 121MAPBGA Product overview: MK30DX64VMC7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK30DX64VMC7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MK30DX64VMC7 - 208493-MK30DX64VMC7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK30DX64VMC7
208493-MK30DX64VMC7
Embedded - Embedded - Microcontrollers - MK30DX64VMC7 208493-MK30DX64VMC7
Manufacturer: NXP Win Source Part Number: 208493-MK30DX64VMC7 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 74 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 38x16b, D/A 1x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 121-MAPBGA (8x8) Speed(Frequency): 72MHz Supply Voltage - Operating: 1.71 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8

Manufacturer: NXP
Win Source Part Number: 208493-MK30DX64VMC7
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 74
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 38x16b, D/A 1x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 121-MAPBGA (8x8)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 1.71 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8

Buy Now Datasheet
Microcontrollers - MK30DX64VMC7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK30DX64VMC7
Microcontrollers MK30DX64VMC7
ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 121-MAPBGA (8x8)

Buy Now
Microcontrollers - MK30DX64VMC7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK30DX64VMC7
Microcontrollers MK30DX64VMC7
ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK30DX64VMC7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK30DX64VMC7
Integrated Circuits (ICs) - Embedded - Microcontrollers MK30DX64VMC7
IC MCU 32BIT 64KB FLSH 121MAPBGA

IC MCU 32BIT 64KB FLSH 121MAPBGA

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp - 31W9116 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp
31W9116
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp 31W9116
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, MAPBGA-121; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:16KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, MAPBGA-121; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:16KB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK30DX64VMC7
ARM Microcontrollers - MCU MK30DX64VMC7
ARM Microcontrollers - MCU Kinetis 64K Flex

ARM Microcontrollers - MCU Kinetis 64K Flex

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MK30DX64VMC7-ND 685-MK30DX64VMC7 208493-MK30DX64VMC7 MK30DX64VMC7 MK30DX64VMC7 31W9116 MK30DX64VMC7
Product Name Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MK30DX64VMC7 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
Bits 16 Bit; Other; A/D 38x16b; D/A 1x12b
RAM 16 KB 16 KB 64 KB 16 KB 16 KB 16 KB
ROM 64 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C167CSL33MCAFXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 33 MHz
View Details
2 suppliers
 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details