NXP Semiconductors 128KB Embedded Microcontroller MCU MK30DX128VMC7

Description
IC MCU 32B 128KB FLASH 121MAPBGA Product overview: MK30DX128VMC7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK30DX128VMC7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32B 128KB FLASH 121MAPBGA Product overview: MK30DX128VMC7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK30DX128VMC7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
128KB Embedded Microcontroller MCU - 685-MK30DX128VMC7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128KB Embedded Microcontroller MCU
685-MK30DX128VMC7
128KB Embedded Microcontroller MCU 685-MK30DX128VMC7
IC MCU 32B 128KB FLASH 121MAPBGA Product overview: MK30DX128VMC7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK30DX128VMC7 can be used for catalog matching and distributor lookup.

IC MCU 32B 128KB FLASH 121MAPBGA Product overview: MK30DX128VMC7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK30DX128VMC7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MK30DX128VMC7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK30DX128VMC7-ND
Microcontrollers MK30DX128VMC7-ND
ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MK30DX128VMC7 - 208487-MK30DX128VMC7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK30DX128VMC7
208487-MK30DX128VMC7
Embedded - Embedded - Microcontrollers - MK30DX128VMC7 208487-MK30DX128VMC7
Manufacturer: NXP Win Source Part Number: 208487-MK30DX128VMC7 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 74 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 38x16b, D/A 1x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 121-MAPBGA (8x8) Speed(Frequency): 72MHz Supply Voltage - Operating: 1.71 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8

Manufacturer: NXP
Win Source Part Number: 208487-MK30DX128VMC7
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 74
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 38x16b, D/A 1x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 121-MAPBGA (8x8)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 1.71 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8

Buy Now Datasheet
ARM Microcontrollers - MCU Kinetis 128K Flex - 568-MK30DX128VMC7 - Utmel Electronic Limited
Hong Kong, China
ARM Microcontrollers - MCU Kinetis 128K Flex
568-MK30DX128VMC7
ARM Microcontrollers - MCU Kinetis 128K Flex 568-MK30DX128VMC7
ARM Microcontrollers - MCU Kinetis 128K Flex

ARM Microcontrollers - MCU Kinetis 128K Flex

Supplier's Site
Microcontrollers - MK30DX128VMC7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK30DX128VMC7
Microcontrollers MK30DX128VMC7
IC MCU 32B 128KB FLASH 121MAPBGA

IC MCU 32B 128KB FLASH 121MAPBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK30DX128VMC7
ARM Microcontrollers - MCU MK30DX128VMC7
ARM Microcontrollers - MCU Kinetis 128K Flex

ARM Microcontrollers - MCU Kinetis 128K Flex

Buy Now Datasheet
Microcontrollers - MK30DX128VMC7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK30DX128VMC7
Microcontrollers MK30DX128VMC7
ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Microcontrollers - MK30DX128VMC7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK30DX128VMC7
Microcontrollers MK30DX128VMC7
ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K30 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8)

Buy Now
Microcontrollers - MK30DX128VMC7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK30DX128VMC7
Microcontrollers MK30DX128VMC7
ARM® Cortex®-M4 - Microcontroller IC 32-Bit 72MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 - Microcontroller IC 32-Bit 72MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MK30DX128VMC7 MK30DX128VMC7-ND 208487-MK30DX128VMC7 568-MK30DX128VMC7 MK30DX128VMC7 MK30DX128VMC7 MK30DX128VMC7 MK30DX128VMC7
Product Name 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MK30DX128VMC7 ARM Microcontrollers - MCU Kinetis 128K Flex Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Clock Speed 72 MHz 72 MHz 72 MHz 50 MHz 72 MHz 72 MHz 72 MHz
RAM 32 KB 32 KB 128 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.3 volts 1.71 to 3.6 volts
Serial Interface CAN/I2C/I2S/SPI/UART CAN; SPI; UART; USART
Package Type Other; Tray Other; 121-LFBGA PBGA; Other; 121-MAPBGA (8x8) BGA; Other; 121-LFBGA Other; 121-LFBGA BGA; Other; 121-LFBGA BGA; Other; 121-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded Microcontroller MCU - 685-A2C00040421 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers