NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microcontrollers MK24FN1M0VDC12R

Description
Win Source Part Number: 1316323-MK24FN1M0VDC 12R Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Kinetis K20 Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 37x16b; D/A 2x12b Oscillator Type: Internal Package / Case: 121-XFBGA Supplier Device Package: 121-XFBGA (8x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935324729518,MK24FN1 M0VDC12RCT,MK24FN1M0 VDC12RDKR,MK24FN1M0V DC12RTR,MK24FN1M0VDC 12R-ND Base Product Number: MK24FN1M0
Request a Quote Datasheet
Description
Win Source Part Number: 1316323-MK24FN1M0VDC 12R Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Kinetis K20 Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 37x16b; D/A 2x12b Oscillator Type: Internal Package / Case: 121-XFBGA Supplier Device Package: 121-XFBGA (8x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935324729518,MK24FN1 M0VDC12RCT,MK24FN1M0 VDC12RDKR,MK24FN1M0V DC12RTR,MK24FN1M0VDC 12R-ND Base Product Number: MK24FN1M0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1316323-MK24FN1M0VDC12R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1316323-MK24FN1M0VDC12R
Integrated Circuits (ICs) - Embedded - Microcontrollers 1316323-MK24FN1M0VDC12R
Win Source Part Number: 1316323-MK24FN1M0VDC 12R Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Kinetis K20 Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 83 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 37x16b; D/A 2x12b Oscillator Type: Internal Package / Case: 121-XFBGA Supplier Device Package: 121-XFBGA (8x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.71V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935324729518,MK24FN1 M0VDC12RCT,MK24FN1M0 VDC12RDKR,MK24FN1M0V DC12RTR,MK24FN1M0VDC 12R-ND Base Product Number: MK24FN1M0

Win Source Part Number: 1316323-MK24FN1M0VDC12R
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Kinetis K20
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 37x16b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 121-XFBGA
Supplier Device Package: 121-XFBGA (8x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935324729518,MK24FN1M0VDC12RCT,MK24FN1M0VDC12RDKR,MK24FN1M0VDC12RTR,MK24FN1M0VDC12R-ND
Base Product Number: MK24FN1M0

Buy Now Datasheet
Microcontrollers - MK24FN1M0VDC12RCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK24FN1M0VDC12RCT-ND
Microcontrollers MK24FN1M0VDC12RCT-ND
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 121-XFBGA (8x8)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 121-XFBGA (8x8)

Buy Now Datasheet
Microcontrollers - MK24FN1M0VDC12RTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK24FN1M0VDC12RTR-ND
Microcontrollers MK24FN1M0VDC12RTR-ND
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 121-XFBGA (8x8)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 121-XFBGA (8x8)

Buy Now Datasheet
Microcontrollers - MK24FN1M0VDC12RDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK24FN1M0VDC12RDKR-ND
Microcontrollers MK24FN1M0VDC12RDKR-ND
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 121-XFBGA (8x8)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 121-XFBGA (8x8)

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-MK24FN1M0VDC12R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-MK24FN1M0VDC12R
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-MK24FN1M0VDC12R
IC MCU 32BIT 1MB FLASH 121XFBGA Product overview: MK24FN1M0VDC12R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK24FN1M0VDC12R can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 121XFBGA Product overview: MK24FN1M0VDC12R from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK24FN1M0VDC12R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK24FN1M0VDC12R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK24FN1M0VDC12R
Integrated Circuits (ICs) - Embedded - Microcontrollers MK24FN1M0VDC12R
IC MCU 32BIT 1MB FLASH 121XFBGA

IC MCU 32BIT 1MB FLASH 121XFBGA

Supplier's Site
Microcontrollers - MK24FN1M0VDC12R - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK24FN1M0VDC12R
Microcontrollers MK24FN1M0VDC12R
IC MCU 32BIT 1MB FLASH 121XFBGA

IC MCU 32BIT 1MB FLASH 121XFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK24FN1M0VDC12R
ARM Microcontrollers - MCU MK24FN1M0VDC12R
ARM Microcontrollers - MCU K60-1M

ARM Microcontrollers - MCU K60-1M

Buy Now Datasheet
Embedded - Microcontrollers - MK24FN1M0VDC12R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK24FN1M0VDC12R
Embedded - Microcontrollers MK24FN1M0VDC12R
IC MCU 32BIT 1MB FLASH 121XFBGA

IC MCU 32BIT 1MB FLASH 121XFBGA

Supplier's Site Datasheet
Microcontrollers - MK24FN1M0VDC12R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK24FN1M0VDC12R
Microcontrollers MK24FN1M0VDC12R
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 121-XFBGA (8x8)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 121-XFBGA (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1316323-MK24FN1M0VDC12R MK24FN1M0VDC12RCT-ND 685-MK24FN1M0VDC12R MK24FN1M0VDC12R MK24FN1M0VDC12R MK24FN1M0VDC12R MK24FN1M0VDC12R MK24FN1M0VDC12R
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
RAM 1000 KB 256 KB 256 KB 256 KB 256 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.71 to 3.6 volts 1.71 to 3.6 volts 1.71 to 3.6 volts 3.6 volts 1.71 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MCS9VJE7/NOPB - Rochester Electronics
Specs
Data Bus 16 Bit
Life Cycle Stage Rochester Active
Serial Interface CAN
View Details
6 suppliers
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C164CM4EFABKXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers