NXP Semiconductors Microcontrollers MK22FX512VMC12

Description
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MK22FX512VMC12-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK22FX512VMC12-ND
Microcontrollers MK22FX512VMC12-ND
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MK22FX512VMC12 - 884977-MK22FX512VMC12 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK22FX512VMC12
884977-MK22FX512VMC12
Embedded - Embedded - Microcontrollers - MK22FX512VMC12 884977-MK22FX512VMC12
Manufacturer: NXP Win Source Part Number: 884977-MK22FX512VMC1 2 Series: Kinetis K20 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8) Core Processor: ARM® Cortex®-M4 Speed: 120MHz Package: Tray Package: 121-LFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 64 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 38x16b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Part Status: Not For New Designs Family Name: MK22FX512 Categories: Integrated Circuits (ICs) Case / Package: 121-MAPBGA (8x8) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 348 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 884977-MK22FX512VMC12
Series: Kinetis K20
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
Core Processor: ARM® Cortex®-M4
Speed: 120MHz
Package: Tray
Package: 121-LFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 64
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 38x16b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Part Status: Not For New Designs
Family Name: MK22FX512
Categories: Integrated Circuits (ICs)
Case / Package: 121-MAPBGA (8x8)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 348
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
512KB Embedded Microcontroller MCU - 685-MK22FX512VMC12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512KB Embedded Microcontroller MCU
685-MK22FX512VMC12
512KB Embedded Microcontroller MCU 685-MK22FX512VMC12
IC MCU 32B 512KB FLASH 121MAPBGA Product overview: MK22FX512VMC12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK22FX512VMC12 can be used for catalog matching and distributor lookup.

IC MCU 32B 512KB FLASH 121MAPBGA Product overview: MK22FX512VMC12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK22FX512VMC12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK22FX512VMC12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK22FX512VMC12
Integrated Circuits (ICs) - Embedded - Microcontrollers MK22FX512VMC12
IC MCU 32B 512KB FLASH 121MAPBGA

IC MCU 32B 512KB FLASH 121MAPBGA

Supplier's Site
Microcontrollers - MK22FX512VMC12 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK22FX512VMC12
Microcontrollers MK22FX512VMC12
IC MCU 32B 512KB FLASH 121MAPBGA

IC MCU 32B 512KB FLASH 121MAPBGA

Supplier's Site Datasheet
Microcontrollers - MK22FX512VMC12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK22FX512VMC12
Microcontrollers MK22FX512VMC12
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Microcontrollers - MK22FX512VMC12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK22FX512VMC12
Microcontrollers MK22FX512VMC12
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - MK22FX512VMC12 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK22FX512VMC12
Embedded - Microcontrollers MK22FX512VMC12
IC MCU 32B 512KB FLASH 121MAPBGA

IC MCU 32B 512KB FLASH 121MAPBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK22FX512VMC12
ARM Microcontrollers - MCU MK22FX512VMC12
ARM Microcontrollers - MCU K20 1MB 120Mhz

ARM Microcontrollers - MCU K20 1MB 120Mhz

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MK22FX512VMC12-ND 884977-MK22FX512VMC12 685-MK22FX512VMC12 MK22FX512VMC12 MK22FX512VMC12 MK22FX512VMC12 MK22FX512VMC12 MK22FX512VMC12 MK22FX512VMC12
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MK22FX512VMC12 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits 16 Bit; Other; A/D 38x16b; D/A 2x12b
RAM 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - C164SL8R25MCAHXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers