NXP Semiconductors Microcontrollers MK22FN1M0AVMD12

Description
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MK22FN1M0AVMD12-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK22FN1M0AVMD12-ND
Microcontrollers MK22FN1M0AVMD12-ND
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13)

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-MK22FN1M0AVMD12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-MK22FN1M0AVMD12
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-MK22FN1M0AVMD12
IC MCU 32BIT 1MB FLASH 144MAPBGA Product overview: MK22FN1M0AVMD12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK22FN1M0AVMD12 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 144MAPBGA Product overview: MK22FN1M0AVMD12 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK22FN1M0AVMD12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1352633-MK22FN1M0AVMD12 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1352633-MK22FN1M0AVMD12
Integrated Circuits (ICs) - Embedded - Microcontrollers 1352633-MK22FN1M0AVMD12
Win Source Part Number: 1352633-MK22FN1M0AVM D12 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 40 pct. Mfr: NXP USA Inc. Series: Kinetis K20 Package: Bulk Product Status: Active Package / Case: 144-LBGA Supplier Device Package: 144-MAPBGA (13x13) Base Product Number: MK22FN1M0 Mounting Type: Surface Mount HTSUS: 8542.31.0001 Speed: 120MHz Number of I/O: 100 Core Processor: ARM® Cortex®-M4 Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, I²C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I²S, LVD, POR, PWM, WDT Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V Data Converters: A/D 42x16b; D/A 2x12b Oscillator Type: Internal

Win Source Part Number: 1352633-MK22FN1M0AVMD12
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 40 pct.
Mfr: NXP USA Inc.
Series: Kinetis K20
Package: Bulk
Product Status: Active
Package / Case: 144-LBGA
Supplier Device Package: 144-MAPBGA (13x13)
Base Product Number: MK22FN1M0
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
Speed: 120MHz
Number of I/O: 100
Core Processor: ARM® Cortex®-M4
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I²C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I²S, LVD, POR, PWM, WDT
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Voltage - Supply (Vcc/Vdd): 1.71V ~ 3.6V
Data Converters: A/D 42x16b; D/A 2x12b
Oscillator Type: Internal

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
MK22FN1M0AVMD12
Embedded - Microcontrollers MK22FN1M0AVMD12
IC MCU 32BIT 1MB FLASH 144MAPBGA

IC MCU 32BIT 1MB FLASH 144MAPBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK22FN1M0AVMD12
ARM Microcontrollers - MCU MK22FN1M0AVMD12
ARM Microcontrollers - MCU Kinetis K22: 120MHz Cortex-M4F Performance MCU, 1MB Flash, 128KB SRAM, Full-Speed USB, 144-MAPBGA

ARM Microcontrollers - MCU Kinetis K22: 120MHz Cortex-M4F Performance MCU, 1MB Flash, 128KB SRAM, Full-Speed USB, 144-MAPBGA

Buy Now Datasheet
Microcontrollers - MK22FN1M0AVMD12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK22FN1M0AVMD12
Microcontrollers MK22FN1M0AVMD12
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13)

Buy Now Datasheet
Microcontrollers - MK22FN1M0AVMD12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK22FN1M0AVMD12
Microcontrollers MK22FN1M0AVMD12
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 144-MAPBGA (13x13)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK22FN1M0AVMD12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK22FN1M0AVMD12
Integrated Circuits (ICs) - Embedded - Microcontrollers MK22FN1M0AVMD12
IC MCU 32BIT 1MB FLASH 144MAPBGA

IC MCU 32BIT 1MB FLASH 144MAPBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MK22FN1M0AVMD12-ND 685-MK22FN1M0AVMD12 1352633-MK22FN1M0AVMD12 MK22FN1M0AVMD12 MK22FN1M0AVMD12 MK22FN1M0AVMD12 MK22FN1M0AVMD12
Product Name Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Bits 16 Bit; Other; A/D 42x16b; D/A 2x12b
RAM 128 KB 128 KB 1000 KB 128 KB 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded Microcontroller MCU - 685-CG7264AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers