NXP Semiconductors Microcontrollers MK22DX256VLF5

Description
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MK22DX256VLF5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK22DX256VLF5-ND
Microcontrollers MK22DX256VLF5-ND
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
 - MK22DX256VLF5 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 50MHz, CMOS, PQFP48

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 50MHz, CMOS, PQFP48

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MK22DX256VLF5 - 884963-MK22DX256VLF5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK22DX256VLF5
884963-MK22DX256VLF5
Embedded - Embedded - Microcontrollers - MK22DX256VLF5 884963-MK22DX256VLF5
Manufacturer: NXP Win Source Part Number: 884963-MK22DX256VLF5 Series: Kinetis K20 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M4 Speed: 50MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 14x16b Oscillator Type: Internal Supply Voltage: 1.71V ~ 3.6V Family Name: MK22DX256 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 884963-MK22DX256VLF5
Series: Kinetis K20
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M4
Speed: 50MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 14x16b
Oscillator Type: Internal
Supply Voltage: 1.71V ~ 3.6V
Family Name: MK22DX256
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-MK22DX256VLF5
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-MK22DX256VLF5
IC MCU 32BIT 256KB FLASH 48LQFP Product overview: MK22DX256VLF5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK22DX256VLF5 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 48LQFP Product overview: MK22DX256VLF5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK22DX256VLF5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MK22DX256VLF5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK22DX256VLF5
Microcontrollers MK22DX256VLF5
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MK22DX256VLF5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK22DX256VLF5
Microcontrollers MK22DX256VLF5
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - MK22DX256VLF5 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK22DX256VLF5
Embedded - Microcontrollers MK22DX256VLF5
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK22DX256VLF5
ARM Microcontrollers - MCU MK22DX256VLF5
ARM Microcontrollers - MCU ARM+256Kb +USB

ARM Microcontrollers - MCU ARM+256Kb +USB

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MK22DX256VLF5-ND MK22DX256VLF5 884963-MK22DX256VLF5 685-MK22DX256VLF5 MK22DX256VLF5 MK22DX256VLF5 MK22DX256VLF5
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MK22DX256VLF5 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits 16 Bit
RAM 32 KB 256 KB 32 KB 32 KB
ROM 256 KB 4 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 64KB 5V Embedded Microcontroller MCU - 685-CR16MCS9VJE7/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
6 suppliers
Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Microcontrollers - C164SL6RMCAKXUMA7 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers