NXP Semiconductors Embedded - Embedded - Microcontrollers - MK20DX256VMC7 MK20DX256VMC7

Description
Manufacturer: NXP Win Source Part Number: 1223882-MK20DX256VMC 7 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 72MHz Connectivity: CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 35x16b; D/A 1x12b Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 121-MAPBGA (8x8) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 121-LFBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: MK20DX256 Manufacturer Pack Quantity: 348 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 70 Date RAM Size: 64K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1223882-MK20DX256VMC 7 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 72MHz Connectivity: CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 35x16b; D/A 1x12b Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 121-MAPBGA (8x8) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 121-LFBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: MK20DX256 Manufacturer Pack Quantity: 348 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 70 Date RAM Size: 64K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MK20DX256VMC7 - 1223882-MK20DX256VMC7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK20DX256VMC7
1223882-MK20DX256VMC7
Embedded - Embedded - Microcontrollers - MK20DX256VMC7 1223882-MK20DX256VMC7
Manufacturer: NXP Win Source Part Number: 1223882-MK20DX256VMC 7 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M4 Speed: 72MHz Connectivity: CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 35x16b; D/A 1x12b Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 121-MAPBGA (8x8) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 121-LFBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: MK20DX256 Manufacturer Pack Quantity: 348 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 70 Date RAM Size: 64K x 8

Manufacturer: NXP
Win Source Part Number: 1223882-MK20DX256VMC7
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M4
Speed: 72MHz
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 35x16b; D/A 1x12b
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 121-MAPBGA (8x8)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 121-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: MK20DX256
Manufacturer Pack Quantity: 348
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 70
Date RAM Size: 64K x 8

Buy Now
Microcontrollers - MK20DX256VMC7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK20DX256VMC7-ND
Microcontrollers MK20DX256VMC7-ND
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
256KB Embedded Microcontroller MCU - 685-MK20DX256VMC7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256KB Embedded Microcontroller MCU
685-MK20DX256VMC7
256KB Embedded Microcontroller MCU 685-MK20DX256VMC7
IC MCU 32B 256KB FLASH 121MAPBGA Product overview: MK20DX256VMC7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK20DX256VMC7 can be used for catalog matching and distributor lookup.

IC MCU 32B 256KB FLASH 121MAPBGA Product overview: MK20DX256VMC7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK20DX256VMC7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MK20DX256VMC7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK20DX256VMC7
Microcontrollers MK20DX256VMC7
IC MCU 32B 256KB FLASH 121MAPBGA

IC MCU 32B 256KB FLASH 121MAPBGA

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp - 31W9103 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp
31W9103
Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp 31W9103
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, MAPBGA-121; Product Range:Kinetis K Family K2x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:64KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, MAPBGA-121; Product Range:Kinetis K Family K2x Series Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:64KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - MK20DX256VMC7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MK20DX256VMC7
Embedded - Microcontrollers MK20DX256VMC7
IC MCU 32B 256KB FLASH 121MAPBGA

IC MCU 32B 256KB FLASH 121MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK20DX256VMC7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK20DX256VMC7
Integrated Circuits (ICs) - Embedded - Microcontrollers MK20DX256VMC7
IC MCU 32B 256KB FLASH 121MAPBGA

IC MCU 32B 256KB FLASH 121MAPBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK20DX256VMC7
ARM Microcontrollers - MCU MK20DX256VMC7
ARM Microcontrollers - MCU Kinetis 256K Flex

ARM Microcontrollers - MCU Kinetis 256K Flex

Buy Now Datasheet
Microcontrollers - MK20DX256VMC7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK20DX256VMC7
Microcontrollers MK20DX256VMC7
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Microcontrollers - MK20DX256VMC7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK20DX256VMC7
Microcontrollers MK20DX256VMC7
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1223882-MK20DX256VMC7 MK20DX256VMC7-ND 685-MK20DX256VMC7 MK20DX256VMC7 31W9103 MK20DX256VMC7 MK20DX256VMC7 MK20DX256VMC7 MK20DX256VMC7
Product Name Embedded - Embedded - Microcontrollers - MK20DX256VMC7 Microcontrollers 256KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz 72 MHz
RAM 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 2 KB 256 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C00053631 A - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers