IC MCU 32B 128KB FLASH 121MAPBGA Product overview: MK20DX128VMC7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK20DX128VMC7 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 208475-MK20DX128VMC7
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 70
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 35x16b, D/A 1x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 121-MAPBGA (8x8)
Speed(Frequency): 72MHz
Supply Voltage - Operating: 1.71 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8)
IC MCU 32B 128KB FLASH 121MAPBGA
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, MAPBGA-121; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:128KB; RAM Memory Size:32KB RoHS Compliant: Yes
IC MCU 32B 128KB FLASH 121MAPBGA
ARM Microcontrollers - MCU Kinetis 128K Flex
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8)
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 121-MAPBGA (8x8)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MK20DX128VMC7 | 208475-MK20DX128VMC7 | MK20DX128VMC7-ND | MK20DX128VMC7 | 31W9102 | MK20DX128VMC7 | MK20DX128VMC7 | MK20DX128VMC7 |
| Product Name | 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MK20DX128VMC7 | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | ||
| RAM | 32 KB | 128 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | CAN/I2C/I2S/SPI/UART/USB | CAN; SPI; UART; USART; USB | ||||||
| Package Type | Other; Tray | PBGA; Other; 121-MAPBGA (8x8) | Other; 121-LFBGA | BGA; Other; 121-LFBGA | BGA; Other; 121-LFBGA |