IC MCU 32B 512KB FLASH 121MAPBGA Product overview: MK20DN512ZVMC10 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK20DN512ZVMC10 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 122009-MK20DN512ZVMC
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 86
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 38x16b, D/A 2x12b
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 121-MAPBGA (8x8)
Speed(Frequency): 100MHz
Supply Voltage - Operating: 1.71 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 128K x 8
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
IC MCU 32B 512KB FLASH 121MAPBGA
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
ARM Microcontrollers - MCU KINETIS 512K USB
IC MCU 32B 512KB FLASH 121MAPBGA
MCU, 32BIT, CORTEX-M4, 100MHZ, BGA-121; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:128KB; No. of Pins:121Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MK20DN512ZVMC10 | 122009-MK20DN512ZVMC10 | MK20DN512ZVMC10-ND | MK20DN512ZVMC10 | MK20DN512ZVMC10 | MK20DN512ZVMC10 | MK20DN512ZVMC10 | MK20DN512ZVMC10 | 89T6170 |
| Product Name | 512KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MK20DN512ZVMC10 | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Mcu, 32Bit, Cortex-M4, 100Mhz, Bga-121; Product Range Nxp |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 128 KB | 512 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | |
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 volts | 1.71 to 3.6 volts | ||||
| Serial Interface | CAN/I2C/I2S/SPI/UART/USB | CAN; SPI; UART; USART; USB | |||||||
| Package Type | Other; Tray | PBGA; Other; 121-MAPBGA (8x8) | Other; 121-LFBGA | BGA; Other; 121-LFBGA | BGA; Other; 121-LFBGA | BGA; Other; 121-LFBGA | Other; 121-LFBGA |