IC MCU 32BIT 512KB FLSH 120WLCSP
ARM® Cortex®-M4 Kinetis K20 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 120-WLCSP (5.29x5.28)
IC MCU 32BIT 512KB FLSH 120WLCSP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MK20DN512ZAB10R | MK20DN512ZAB10R | MK20DN512ZAB10R |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| Clock Speed | 100 MHz | 100 MHz | |
| RAM | 128 KB | 128 KB | |
| I/O Ports | 79 |