NXP Semiconductors Microcontrollers MK12DN512VMC5

Description
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MK12DN512VMC5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MK12DN512VMC5-ND
Microcontrollers MK12DN512VMC5-ND
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MK12DN512VMC5 - 126628-MK12DN512VMC5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MK12DN512VMC5
126628-MK12DN512VMC5
Embedded - Embedded - Microcontrollers - MK12DN512VMC5 126628-MK12DN512VMC5
Manufacturer: NXP Win Source Part Number: 126628-MK12DN512VMC5 Packaging: Tray Core Processor: ARM Cortex-M4 Number of I/O: 60 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH Data Converters: A/D 24x16b, D/A 1x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 121-MAPBGA (8x8) Speed(Frequency): 50MHz Supply Voltage - Operating: 1.71 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8

Manufacturer: NXP
Win Source Part Number: 126628-MK12DN512VMC5
Packaging: Tray
Core Processor: ARM Cortex-M4
Number of I/O: 60
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x16b, D/A 1x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 121-MAPBGA (8x8)
Speed(Frequency): 50MHz
Supply Voltage - Operating: 1.71 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8

Buy Now Datasheet
512KB Embedded Microcontroller MCU - 685-MK12DN512VMC5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512KB Embedded Microcontroller MCU
685-MK12DN512VMC5
512KB Embedded Microcontroller MCU 685-MK12DN512VMC5
IC MCU 32B 512KB FLASH 121MAPBGA Product overview: MK12DN512VMC5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK12DN512VMC5 can be used for catalog matching and distributor lookup.

IC MCU 32B 512KB FLASH 121MAPBGA Product overview: MK12DN512VMC5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK12DN512VMC5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MK12DN512VMC5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MK12DN512VMC5
Integrated Circuits (ICs) - Embedded - Microcontrollers MK12DN512VMC5
IC MCU 32B 512KB FLASH 121MAPBGA

IC MCU 32B 512KB FLASH 121MAPBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
MK12DN512VMC5
ARM Microcontrollers - MCU MK12DN512VMC5
ARM Microcontrollers - MCU ARM+512Kb

ARM Microcontrollers - MCU ARM+512Kb

Buy Now Datasheet
Microcontrollers - MK12DN512VMC5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MK12DN512VMC5
Microcontrollers MK12DN512VMC5
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)

ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 121-MAPBGA (8x8)

Buy Now Datasheet
Microcontrollers - MK12DN512VMC5 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MK12DN512VMC5
Microcontrollers MK12DN512VMC5
IC MCU 32B 512KB FLASH 121MAPBGA

IC MCU 32B 512KB FLASH 121MAPBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MK12DN512VMC5-ND 126628-MK12DN512VMC5 685-MK12DN512VMC5 MK12DN512VMC5 MK12DN512VMC5 MK12DN512VMC5 MK12DN512VMC5
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MK12DN512VMC5 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits 16 Bit; Other; A/D 24x16b; D/A 1x12b
RAM 64 KB 512 KB 64 KB 64 KB 64 KB 64 KB
ROM 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ADUC812BCPZ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
 - A2C03240700 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage Active
Package Type QFP; Other; PG-LQFP-144-801
View Details