ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 80-FQFP (12x12)
IC MCU 32BIT 512KB FLASH 80FQFP Product overview: MK11DN512VLK5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK11DN512VLK5 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 512KB FLASH 80FQFP
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 80-FQFP (12x12)
IC MCU 32BIT 512KB FLASH 80FQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MK11DN512VLK5-ND | 685-MK11DN512VLK5 | MK11DN512VLK5 | MK11DN512VLK5 | MK11DN512VLK5 |
| Product Name | Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | 16 Bit | ||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | |
| ROM | 512 KB |