IC MCU 32BIT 64KB FLSH 121MAPBGA Product overview: MK10DX64VMC7 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MK10DX64VMC7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1264707-MK10DX64VMC7
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Kinetis K10
Core Processor: ARM® Cortex®-M4
Speed: 72MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 74
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 16K x 8
Data Converters: A/D 39x16b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 121-LFBGA
Supplier Device Package: 121-MAPBGA (8x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.71V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
HTSUS: 8542.31.0001
Mfr: Freescale Semiconductor
Other Names: FREFREMK10DX64VMC7,2
Base Product Number: MK10DX64
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 121-MAPBGA (8x8)
IC MCU 32BIT 64KB FLSH 121MAPBGA
ARM Microcontrollers - MCU Kinetis 64K Flex
IC MCU 32BIT 64KB FLSH 121MAPBGA
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 121-MAPBGA (8x8)
ARM® Cortex®-M4 Kinetis K10 Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 121-MAPBGA (8x8)
IC MCU 32BIT 64KB FLSH 121MAPBGA
MICROCONTROLLER MCU, 32 BIT, CORTEX-M4, 72MHZ, MAPBGA-121; Product Range:Kinetis ARM Cortex-M4 Microcontrollers; Architecture:ARM Cortex-M4; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:16KB RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MK10DX64VMC7 | 1264707-MK10DX64VMC7 | MK10DX64VMC7-ND | MK10DX64VMC7 | MK10DX64VMC7 | MK10DX64VMC7 | MK10DX64VMC7 | MK10DX64VMC7 | 31W9089 |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 32 Bit, Cortex-M4, 72Mhz, Mapbga-121; Product Range Nxp |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | ||
| RAM | 16 KB | 64 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 1.71 to 3.6 volts | 3.6 to 1.71 volts | 1.71 to 3.6 volts | ||||
| Serial Interface | CAN/I2C/I2S/SPI/UART | CAN; SPI; UART; USART |