I.MX RT500 CROSSOVER MCU
I.MX RT500 CROSSOVER MCU
ARM® Cortex®-M33 i.MX Microcontroller IC 32-Bit Dual-Core 200MHz 192KB (192K x 8) ROM 249-FOWLP (7x7)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MIMXRT555SFFOCR | MIMXRT555SFFOCR | MIMXRT555SFFOCR | MIMXRT555SFFOCR |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | 32 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | |
| RAM | 5000 KB | 5000 KB | 5000 KB | |
| Supply Voltage | 3.6 to 1.71 volts | 1.71 to 3.6 volts |