NXP Semiconductors
Microprocessors
MIMXRT1173CVM8B
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
568-MIMXRT1173CVM8B-ND |
|
Product Name
|
Microprocessors |
|
Data Bus
|
64-Bit
|
|
Microprocessor Family
|
ARM; ARM® Cortex®-M4F, ARM® Cortex®-M7F
|
|
Supply Voltage
|
1.8V; 3.3V
|
|
Package Type
|
Other; 289-LFBGA
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
9 suppliers
Teledyne e2v Semiconductors
Data Bus
32-Bit
Microprocessor Family
, PowerPC Architecture
Package Type
P-BGA; Other; 689 pin WB-TePBGA
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
|