The MIMXRT1165CVM5A is a high-performance microcontroller from the i.MX RT1160 series, featuring a dual-core architecture with an Arm Cortex-M7 core operating at speeds up to 500 MHz and an Arm Cortex-M4 core up to 240 MHz. It includes 1 MB of on-chip RAM, which can be flexibly configured for various applications, and integrates advanced power management capabilities with DCDC and LDO regulators, simplifying external power supply requirements. This microcontroller supports a wide range of memory interfaces, including SDRAM, NAND FLASH, NOR FLASH, and SD/eMMC, making it suitable for diverse applications. It also features multiple communication interfaces, including WLAN and Bluetooth, as well as rich audio and video capabilities, such as MIPI CSI/DSI and I2S audio interface. The MIMXRT1165CVM5A is particularly well-suited for industrial applications, human-machine interfaces, motor control, and high-end audio appliances.
Alternative Parts (Cross-Reference): Cross
Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: i.MX
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M4/M7
Core Size: 32-Bit Dual-Core
Speed: 240MHz, 500MHz
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
RISC Microprocessor
IC MCU 32BIT EXT MEM 289LFBGA Product overview: MIMXRT1165CVM5A from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MIMXRT1165CVM5A can be used for catalog matching and distributor lookup.
IC I.MX RT1160 MCUBGA289
ARM® Cortex®-M4/M7 i.MX Microcontroller IC 32-Bit Dual-Core 240MHz, 500MHz External Program Memory 289-LFBGA (14x14)
IC I.MX RT1160 MCUBGA289
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MIMXRT1165CVM5A | 685-MIMXRT1165CVM5A | MIMXRT1165CVM5A | MIMXRT1165CVM5A | MIMXRT1165CVM5A | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | ||
| Clock Speed | 500 MHz | 500 MHz | 500 MHz | 500 MHz | ||
| Life Cycle Stage | Active | Active | Active | |||
| Package Type | BGA; Other; LFBGA289 | Other; Tray | BGA; Other; 289-LFBGA | |||
| RAM | 1000 KB | 1000 KB | 1000 KB |