NXP Semiconductors Microprocessors MIMXRT1062CVJ5BR

Description
IC MCU 32BIT EXT MEM 196LFBGA
Request a Quote Datasheet
Description
IC MCU 32BIT EXT MEM 196LFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-MIMXRT1062CVJ5BRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT EXT MEM 196LFBGA

IC MCU 32BIT EXT MEM 196LFBGA

Buy Now Datasheet
Microprocessors - 568-MIMXRT1062CVJ5BRTR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M7 RT1060 Microcontroller IC 32-Bit Single-Core 528MHz External Program Memory 196-LFBGA (12x12)

ARM® Cortex®-M7 RT1060 Microcontroller IC 32-Bit Single-Core 528MHz External Program Memory 196-LFBGA (12x12)

Buy Now Datasheet
Microprocessors - 568-MIMXRT1062CVJ5BRCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT EXT MEM 196LFBGA

IC MCU 32BIT EXT MEM 196LFBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microprocessor Chips (MPU)
Product Number 568-MIMXRT1062CVJ5BRDKR-ND
Product Name Microprocessors
Microprocessor Family ARM; ARM® Cortex®-M7
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZD30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA
HCTE JH & HiTCE SH
Clock Speed 1250 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details