IC MCU 32BIT EXT MEM 196MAPBGA Product overview: MIMXRT1061DVL6B from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MIMXRT1061DVL6B can be used for catalog matching and distributor lookup.
IC MCU 32BIT 128KB ROM 196MAPBGA
IC MCU 32BIT 128KB ROM 196MAPBGA
ARM® Cortex®-M7 RT1060 Microcontroller IC 32-Bit Single-Core 600MHz External Program Memory 196-MAPBGA (10x10)
IC MCU 32BIT 128KB ROM 196MAPBGA
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MIMXRT1061DVL6B | MIMXRT1061DVL6B | MIMXRT1061DVL6B | MIMXRT1061DVL6B | MIMXRT1061DVL6B |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 600 MHz | 600 MHz | 600 MHz | 600 MHz | |
| RAM | 1000 KB | 1000 KB | 1000 KB | 1000 KB | |
| ROM | 128 KB | ||||
| ROM Type | ROM; ROM | External Program Memory |