i.MX RT1050 Crossover Processor with Arm Cortex -M7 core
Manufacturer: NXP
Win Source Part Number: 853066-MIMXRT1051CVL
Series: RT1050
Features: series Microcontroller IC
Package: Tray
Number of I/O: 127
Family Name: MIMXRT1051
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-13862, 935365838557, MIMXRT1051CVL5B-ND
IC MCU 32BIT EXT MEM 196MAPBGA Product overview: MIMXRT1051CVL5B from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MIMXRT1051CVL5B can be used for catalog matching and distributor lookup.
IC MCU 32BIT EXT MEM 196MAPBGA
IC MCU 32BIT EXT MEM 196MAPBGA
IC MCU 32BIT EXT MEM 196MAPBGA
ARM® Cortex®-M7 RT1050 Microcontroller IC 32-Bit Single-Core 528MHz External Program Memory 196-LFBGA (10x10)
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MIMXRT1051CVL5B | 853066-MIMXRT1051CVL5B | 685-MIMXRT1051CVL5B | MIMXRT1051CVL5B | MIMXRT1051CVL5B | MIMXRT1051CVL5B | MIMXRT1051CVL5B |
| Product Name | Embedded - Embedded - Microcontrollers - MIMXRT1051CVL5B | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Active | Active | Active | ||||
| Package Type | BGA; Other; LFBGA196 | Other; Tray | Other; 196-LFBGA | BGA; Other; 196-LFBGA | BGA; Other; 196-LFBGA | ||
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| I/O Ports | 127 | 127 | 127 | ||||
| Clock Speed | 500 MHz | 528 MHz | 528 MHz | 528 MHz |