Win Source Part Number: 1356456-MIMXRT1015DA
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: 0°C ~ 95°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: RT1010
Package: Tray
Product Status: Active
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Base Product Number: MIMXRT1015
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Speed: 500MHz
Number of I/O: 57
Core Processor: ARM® Cortex®-M7
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I²C, SAI, SPDIF, SPI, UART/USART, USB2.0 OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Type: External Program Memory
RAM Size: 128K x 8
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
Data Converters: A/D 9x12b
Oscillator Type: External, Internal
IC MCU 32BIT EXT MEM 100LQFP Product overview: MIMXRT1015DAF5A from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MIMXRT1015DAF5A can be used for catalog matching and distributor lookup.
IC MCU 32BIT EXT MEM 100LQFP
ARM® Cortex®-M7 RT1010 Microcontroller IC 32-Bit Single-Core 500MHz External Program Memory 100-LQFP (14x14)
IC MCU 32BIT EXT MEM 100LQFP
IC MCU 32BIT EXT MEM 100LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1356456-MIMXRT1015DAF5A | 685-MIMXRT1015DAF5A | MIMXRT1015DAF5A | MIMXRT1015DAF5A | MIMXRT1015DAF5A | MIMXRT1015DAF5A |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 500 MHz | 500 MHz | 500 MHz | 500 MHz | 500 MHz | |
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | |
| ROM Type | External Program Memory | External Program Memory | External Program Memory | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts |