NXP Semiconductors Microprocessors MIMXRT1015DAF5A

Description
ARM® Cortex®-M7 RT1010 Microcontroller IC 32-Bit Single-Core 500MHz External Program Memory 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M7 RT1010 Microcontroller IC 32-Bit Single-Core 500MHz External Program Memory 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-15304-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-15304-ND
Microprocessors 568-15304-ND
ARM® Cortex®-M7 RT1010 Microcontroller IC 32-Bit Single-Core 500MHz External Program Memory 100-LQFP (14x14)

ARM® Cortex®-M7 RT1010 Microcontroller IC 32-Bit Single-Core 500MHz External Program Memory 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microprocessor Chips (MPU)
Product Number 568-15304-ND
Product Name Microprocessors
Microprocessor Family ARM; ARM® Cortex®-M7
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3505AZER - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3352 Sitara Processor - AM3352BZCZD30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Integrated Host Processor, Power Architecture™
Package Type Other; 783 FC-CBGA
Clock Speed 1330 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details