IC MCU 32BIT 96KB ROM 100LQFP
ARM® Cortex®-M7 i.MX Microcontroller IC 32-Bit 400MHz 96KB (96K x 8) ROM 100-LQFP (14x14)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MIMXRT1015CAF4AR | MIMXRT1015CAF4AR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit |
| Life Cycle Stage | Active | Active |
| Clock Speed | 400 MHz | 400 MHz |
| RAM | 128 KB | 128 KB |
| ROM Type | ROM; ROM |