I.MX95 15X15 EXTENDED INDUSTRIAL
| DigiKey | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | 568-MIMX9596XVTXNBC-ND |
| Product Name | Microprocessors |
| Data Bus | 64-Bit |
| Microprocessor Family | ARM; ARM® Cortex®-A55, ARM® Cortex®-M7, ARM® Cortex®-M33 |
| Supply Voltage | 1.8V; 3.3V |
| Package Type | Other; 548-LFBGA |