NXP Semiconductors
Microprocessors
MIMX9101CVXXCAB
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
568-MIMX9101CVXXCAB-ND |
|
Product Name
|
Microprocessors |
|
Data Bus
|
64-Bit
|
|
Microprocessor Family
|
ARM; ARM® Cortex®-A55
|
|
Package Type
|
Other; 208-VFBGA
|
|
Pin Count
|
208
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.35V
Package Type
Other; 609-LFBGA, FCBGA
Pin Count
609
View Details
Teledyne e2v Semiconductors
Microprocessor Family
, PowerQUICC II
Package Type
Other; | 480 TBGA
Clock Speed
260 MHz
View Details
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
ARM; ARM926EJ-S
Supply Voltage
1.8V; 3.3V
View Details
4 suppliers
|