Win Source Part Number: 1015203-MHW6342TN
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Package: Tray
Applications: CATV
Number of Circuits: 1
Standard Package: 25
Current - Supply: 310 mA
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: 7-CATV Module
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: NXP USA Inc.
Base Product Number: MHW63
Product Status: Obsolete
Video Amp, 1 CATV 7-CATV Module
IC AMP CATV 7-CATV MODULE Product overview: MHW6342TN from NXP Semiconductors is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-MHW6342TN can be used for catalog matching and distributor lookup.
IC AMP CATV 7-CATV MODULE
IC AMP CATV 7-CATV MODULE
Video Amp 1 CATV 7-CATV Module
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 1015203-MHW6342TN | MHW6342TN-ND | 737-MHW6342TN | MHW6342TN | MHW6342TN | MHW6342TN |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| Package Type | Module | Module | Tray | 7-CATV Module | Module |